Status: | Active |
---|---|
Series: | MAX17521 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky—Synchronous Operation All-Ceramic Capacitors, Compact Layout |
No Schottky—Synchronous Operation |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Each Output Adjustable From 0.9V to 92%VIN Pin-Selectable 560kHz or 300kHz Switching Frequency Independent Input Voltage Pin for Each Output |
Wide 4.5V to 60V Input |
Each Output Adjustable From 0.9V to 92%VIN |
Pin-Selectable 560kHz or 300kHz Switching Frequency |
Independent Input Voltage Pin for Each Output |
Reduces Power Dissipation Peak Efficiency > 90% PFM Mode Enables Enhanced Light-Load Efficiency 1μA Shutdown Current |
Peak Efficiency > 90% |
PFM Mode Enables Enhanced Light-Load Efficiency |
1μA Shutdown Current |
Operates Reliably in Adverse Industrial Environments Hiccup Mode Overload Protection Adjustable Soft-Start Pin for Each Output Built-In Output Voltage Monitoring with Active-Low RESET for Each Output Adjustable EN/UVLO Threshold for Each Output Monotonic Startup Into Prebiased Load Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hiccup Mode Overload Protection |
Adjustable Soft-Start Pin for Each Output |
Built-In Output Voltage Monitoring with Active-Low RESET for Each Output |
Adjustable EN/UVLO Threshold for Each Output |
Monotonic Startup Into Prebiased Load |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 55 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 300560 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/24 |
BudgetaryPrice (See Notes) | 3.62 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17521 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX17521 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Dual Synchronous Step-down DC-DC Converter 300/560kHz Switching 1A/5V & 1A/3.3V O/P 7-60V Supply |
Evkit for 60V, 1A Dual Synchro | Analog Devices |
Evaluation Board, Dual Sync Buck Conv | Newark Electronics |
EVALUATION BOARD, DUAL SYNC BUCK CONV | Farnell |
Where can I find additional details, specifications and documents for a MAX17521EVKITA# ?
Additional datasheets, footprints and schematics for MAX17521EVKITA# are listed on our Part Details page. You can also find images and similar parts to MAX17521EVKITA# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17521EVKITA# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17521EVKITA# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17521EVKITA# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17521EVKITA# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17521EVKITA# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX17521EVKITA# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17521EVKITA# often in real-time on the comparison pages.
What if I can't find stock of MAX17521EVKITA# ?
You can fill out our help required form which you can use to request a quote for MAX17521EVKITA# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.