Status: | Active |
---|---|
Series: | MAX17504 |
RoHS: | Unknown |
Prices starting from US$2.29
Eliminates External Components and Reduces Total Cost No Schottky-Synchronous Operation for High Efficiency and Reduced Cost Internal compensation for Stable Operation at Any Output Voltage All Ceramic Capacitor Solution: Ultra-Compact Layout with as Few as Eight External Components |
No Schottky-Synchronous Operation for High Efficiency and Reduced Cost |
Internal compensation for Stable Operation at Any Output Voltage |
All Ceramic Capacitor Solution: Ultra-Compact Layout with as Few as Eight External Components |
Reduce Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Voltage Range 0.9V to 90% VIN Output Voltage Delivers Up to 3.5A Over Temperature 100kHz to 2.2MHz Adjustable Frequency with External Synchronization MAX17504S Allows Higher Frequency Of Operation Available in a 20-Pin, 5mm x 5mm TQFN Package |
Wide 4.5V to 60V Input Voltage Range |
0.9V to 90% VIN Output Voltage |
Delivers Up to 3.5A Over Temperature |
100kHz to 2.2MHz Adjustable Frequency with External Synchronization |
MAX17504S Allows Higher Frequency Of Operation |
Available in a 20-Pin, 5mm x 5mm TQFN Package |
Reduce Power Dissipation Peak Efficiency > 90% PFM and DCM Modes for High Light-Load Efficiency Shutdown Current = 2.8µA (typ) |
Peak Efficiency > 90% |
PFM and DCM Modes for High Light-Load Efficiency |
Shutdown Current = 2.8µA (typ) |
Operate Reliably Hiccup-Mode Current Limit and Autoretry Startup Built-In Output Voltage Monitoring—(Open-Drain Active-Low RESET Pin) Resistor Programmable EN/UVLO Threshold Adjustable Soft-Start and Pre-Biased Power-Up High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hiccup-Mode Current Limit and Autoretry Startup |
Built-In Output Voltage Monitoring—(Open-Drain Active-Low RESET Pin) |
Resistor Programmable EN/UVLO Threshold |
Adjustable Soft-Start and Pre-Biased Power-Up |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 3.5 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 20Pins |
Output Current | 3.5A |
Output Voltage Min | 900mV |
Output Voltage Max | 54V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
60V, 3A synchronous step-down | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Tqfn-20 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.2MHZ, TQFN-20 | element14 |
Buck Sw. Reg Adj 3,5A 4,5-60Vi TQFN20 | Schukat Electronic |
Buck Converter 3.5A TQFN-20 | RS |
Where can I find additional details, specifications and documents for a MAX17504ATP+ ?
Additional datasheets, footprints and schematics for MAX17504ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX17504ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17504ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17504ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17504ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17504ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17504ATP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX17504ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17504ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX17504ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX17504ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.