Status: | Active |
---|---|
Series: | MAX17498B |
RoHS: | Unknown |
Peak Current-Mode Converter |
Current-Mode Control Provides Excellent Transient Response |
Fixed Switching Frequency 250kHz: MAX17498A/MAX17498C 500kHz: MAX17498B |
250kHz: MAX17498A/MAX17498C |
500kHz: MAX17498B |
Flexible Error Amplifier to Regulate Both Positive and Negative Outputs |
Programmable Soft-Start to Reduce Input Inrush Current |
Programmable Voltage or Current Soft-Start |
Power-Good Signal (PGOOD) |
Reduced Power Dissipation Under Fault Overcurrent Protection Thermal Shutdown with Hysteresis |
Overcurrent Protection |
Thermal Shutdown with Hysteresis |
Robust Protection Features Programmable Current Limit Input Overvoltage Protection |
Programmable Current Limit |
Input Overvoltage Protection |
Optimized Loop Performance Fixed Default Slope Compensation in Current Soft-Start Fixed Default and Programmable Slope Compensation in Voltage Soft-Start |
Fixed Default Slope Compensation in Current Soft-Start |
Fixed Default and Programmable Slope Compensation in Voltage Soft-Start |
High Efficiency Low RDSON, 175mΩ, 65V Rated Internal n-Channel MOSFET No Current-Sense Resistor |
Low RDSON, 175mΩ, 65V Rated Internal n-Channel MOSFET |
No Current-Sense Resistor |
Optional Spread Spectrum |
Space-Saving, 16-Pin (3mm x 3mm) TQFN Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
Topology | Flyback |
Application (VIN) | Base Station (24V)Industrial (24V) |
Switch Type | Internal |
Control Loop | Current Mode |
Feedback | LinearOpto |
Switching Frequency (kHz) | 500 |
Duty Cycle (%) (max) | 92 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Universal AC/DC and Isolated D | Analog Devices |
Pwm Controller, 500Khz, Tqfn-16 | Newark Electronics |
PWM CONTROLLER, 500KHZ, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX17498BATE+T ?
Additional datasheets, footprints and schematics for MAX17498BATE+T are listed on our Part Details page. You can also find images and similar parts to MAX17498BATE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17498BATE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17498BATE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17498BATE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17498BATE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17498BATE+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17498BATE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17498BATE+T often in real-time on the comparison pages.
What if I can't find stock of MAX17498BATE+T ?
You can fill out our help required form which you can use to request a quote for MAX17498BATE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.