Status: | Production |
---|---|
Series: | MAX17491 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 5.5V |
Driver Case Style | TQFN |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single-Phase Synchronous MOSFE | Analog Devices |
MOSFET DRIVER, NON-INVERTING, TQFN-8 | element14 |
Mosfet Driver, Non-Inverting, Tqfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17491GTA+T?
Additional datasheets, footprints and schematics for MAX17491GTA+T are listed on our Part Details page. You can also find images and similar parts to MAX17491GTA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17491GTA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17491GTA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX17491GTA+T fall under?
The MAX17491GTA+T is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX17491GTA+T when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17491GTA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17491GTA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX17491GTA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX17491GTA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17491GTA+T often in real-time on the comparison pages.
What if I can't find stock of MAX17491GTA+T?
You can fill out our help required form which you can use to request a quote for MAX17491GTA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.