Status: | Active |
---|---|
Series: | MAX1736 |
RoHS: | Unknown |
Small 6-Pin SOT23 Package |
Stand-Alone or µP-Controlled Operation |
0.5% Voltage Set-Point Accuracy |
Lowest Power Dissipation |
Low 4.7V min Input Voltage |
Top-Off Charging to Achieve Full Battery Capacity |
No Inductor Required |
Safely Precharges Near-Dead Cells |
Automatic Power-Down when Input Power Removed |
Charging VIN (V) (max) | 22 |
---|---|
Max. ICHG (A) | 2 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 22 |
Charger (V) | 4.14.2 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | 22V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | SOT-23 |
No. of Pins | 6Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SOT23, Single-Cell Li+ Battery | Analog Devices |
Batt Charger, Li-Ion, 2A, Sot-23-6 | Newark Electronics |
BATT CHARGER, LI-ION, 2A, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX1736EUT42+T ?
Additional datasheets, footprints and schematics for MAX1736EUT42+T are listed on our Part Details page. You can also find images and similar parts to MAX1736EUT42+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1736EUT42+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1736EUT42+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1736EUT42+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1736EUT42+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1736EUT42+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1736EUT42+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1736EUT42+T often in real-time on the comparison pages.
What if I can't find stock of MAX1736EUT42+T ?
You can fill out our help required form which you can use to request a quote for MAX1736EUT42+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.