Status: | Active |
---|---|
Series: | MAX1735 |
RoHS: | Unknown |
Guaranteed 200mA Output Current |
Low 80mV Dropout Voltage at 200mA |
Low 85µA Quiescent Supply Current |
Low 1nA Current Shutdown Mode |
Stable with 1µF COUT |
PSRR > 60dB at 100Hz |
Thermal Overload Protection |
Short-Circuit Protection |
-5.0V, -3.0V, or -2.5V Output Voltage or Adjustable (-1.25V to -5.5V) |
Tiny SOT23-5 Package |
VIN (V) (min) | -6.5 |
---|---|
VIN (V) (max) | -2.5 |
Adj. VOUT (V) (min) | -5.5 |
Adj. VOUT (V) (max) | -1.25 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | -5-3 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.08 |
ICC (µA) (max) | 180 |
Output Voltage Noise (µV RMS) (typ) | 160 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | -2.5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -6.5V |
Input Voltage Max | -2.5V |
Fixed Output Voltage Nom. | -2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | -2.5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | -2.5V |
200mA, Negative-Output, Low-Dr | Analog Devices |
Ldo, Fixed, -2.5V, 0.2A, Sot-23-5 | Newark Electronics |
LDO, FIXED, -2.5V, 0.2A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX1735EUK25+T ?
Additional datasheets, footprints and schematics for MAX1735EUK25+T are listed on our Part Details page. You can also find images and similar parts to MAX1735EUK25+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1735EUK25+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1735EUK25+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1735EUK25+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1735EUK25+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1735EUK25+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1735EUK25+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1735EUK25+T often in real-time on the comparison pages.
What if I can't find stock of MAX1735EUK25+T ?
You can fill out our help required form which you can use to request a quote for MAX1735EUK25+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.