Status: | Active |
---|---|
Series: | MAX1725 |
RoHS: | Unknown |
2µA Supply Current |
Reverse-Battery Protection |
+2.5V to +12V Input Voltage Range |
Fixed 1.8V, 2.5V, 3.3V, and 5V Output Voltages (MAX1726) |
Adjustable 1.5V to 5V Output Voltages (MAX1725) |
20mA Guaranteed Output Current |
1.5% Output Voltage Accuracy |
Small 1µF Output Capacitor |
Short-Circuit Protection |
Thermal Protection |
Tiny 5-Pin SOT23 Package |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 12 |
Adj. VOUT (V) (min) | 1.5 |
Adj. VOUT (V) (max) | 5 |
Rated ILOAD (mA) | 20 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.3 |
ICC (µA) (max) | 4.5 |
Output Voltage Noise (µV RMS) (typ) | 350 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.5V |
Adjustable Output Voltage Max | 5V |
Output Current | 20mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Adjustable Range | 1.5V to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 1.5V |
Primary Input Voltage | 12V |
Ldo, Regulator, 12Vin, Adj, 5Sot23 | Newark Electronics |
LDO, REGULATOR, 12VIN, ADJ, 5SOT23 | element14 |
LDO Regulator Pos 1.5V to 5V 0.08A 5-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX1725EUK+T ?
Additional datasheets, footprints and schematics for MAX1725EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX1725EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1725EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1725EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1725EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1725EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1725EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX1725EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1725EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX1725EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX1725EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.