Status: | Active |
---|---|
Series: | MAX1724 |
RoHS: | Unknown |
Prices starting from US$0.65
Up to 90% Efficiency |
No External Diode or FETs Needed |
1.5µA Quiescent Supply Current |
0.1µA Logic-Controlled Shutdown |
±1% Output Voltage Accuracy |
Fixed Output Voltage (MAX1724) or Adjustable Output Voltage (MAX1722/MAX1723) |
Up to 150mA Output Current |
0.8V to 5.5V Input Voltage Range |
0.91V Guaranteed Startup (MAX1722/MAX1724) |
Internal EMI Suppression (MAX1722/MAX1724) |
TSOT Package (0.9mm typ Height) |
µDFN Package (2mm x 2mm x 0.75mm) |
VIN (V) (min) | 0.8 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.7 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.15 |
Switch Type | Internal |
Preset VOUT (V) | 35 |
Output Adjust. Method | Preset |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.0015 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
# DC-DC Outputs | 1 |
Package/Pins | TSOT/5UDFN/6 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 800mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT |
No. of Pins | 5Pins |
Output Current | 150mA |
Output Voltage Min | - |
Output Voltage Max | 3.3V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.15A |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 1.2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 0.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
DC/DC CONV, BOOST, 85DEG C | element14 |
Dc/Dc Conv, Boost, 85Deg C | Newark Electronics |
Boost Sw. Reg. 3,3V 150mA TSOT23-5 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX1724EZK33+T ?
Additional datasheets, footprints and schematics for MAX1724EZK33+T are listed on our Part Details page. You can also find images and similar parts to MAX1724EZK33+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1724EZK33+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1724EZK33+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1724EZK33+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1724EZK33+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1724EZK33+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for MAX1724EZK33+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1724EZK33+T often in real-time on the comparison pages.
What if I can't find stock of MAX1724EZK33+T ?
You can fill out our help required form which you can use to request a quote for MAX1724EZK33+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.