Status: | Production |
---|---|
Series: | MAX17231 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX17231 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board MAX17231 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MAX17231 Evaluation Kit, 2V 3 | Analog Devices |
Eval Board, Synchronous Buck Controller | Newark Electronics |
EVAL BOARD, SYNCHRONOUS BUCK CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MAX17231EVKIT#?
Additional datasheets, footprints and schematics for MAX17231EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17231EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17231EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17231EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX17231EVKIT# fall under?
The MAX17231EVKIT# is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX17231EVKIT# when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17231EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17231EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17231EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17231EVKIT#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17231EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17231EVKIT#?
You can fill out our help required form which you can use to request a quote for MAX17231EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.