Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CTRL, BUCK, 1MHZ, TQFN-40 | element14 |
Dc/Dc Ctrl, Buck, 1Mhz, Tqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17230ETLS+?
Additional datasheets, footprints and schematics for MAX17230ETLS+ are listed on our Part Details page. You can also find images and similar parts to MAX17230ETLS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17230ETLS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17230ETLS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX17230ETLS+ fall under?
The MAX17230ETLS+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX17230ETLS+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17230ETLS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17230ETLS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17230ETLS+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX17230ETLS+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17230ETLS+ often in real-time on the comparison pages.
What if I can't find stock of MAX17230ETLS+?
You can fill out our help required form which you can use to request a quote for MAX17230ETLS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.