Status: | Active |
---|---|
Series: | MAX1722 |
RoHS: | Unknown |
Up to 90% Efficiency |
No External Diode or FETs Needed |
1.5µA Quiescent Supply Current |
0.1µA Logic-Controlled Shutdown |
±1% Output Voltage Accuracy |
Fixed Output Voltage (MAX1724) or Adjustable Output Voltage (MAX1722/MAX1723) |
Up to 150mA Output Current |
0.8V to 5.5V Input Voltage Range |
0.91V Guaranteed Startup (MAX1722/MAX1724) |
Internal EMI Suppression (MAX1722/MAX1724) |
TSOT Package (0.9mm typ Height) |
µDFN Package (2mm x 2mm x 0.75mm) |
VIN (V) (min) | 0.8 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.15 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.0015 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
# DC-DC Outputs | 1 |
Package/Pins | TSOT/5UDFN/6 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | MAX1722 Series |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 910mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µDFN |
No. of Pins | 6Pins |
Output Current | 150mA |
Output Voltage Min | 2V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | MAX1722 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Converter, Boost, 5.5V, Udfn-6 | Newark Electronics |
DC/DC CONVERTER, BOOST, 5.5V, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX1722ELT+ ?
Additional datasheets, footprints and schematics for MAX1722ELT+ are listed on our Part Details page. You can also find images and similar parts to MAX1722ELT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1722ELT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1722ELT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1722ELT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1722ELT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1722ELT+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX1722ELT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1722ELT+ often in real-time on the comparison pages.
What if I can't find stock of MAX1722ELT+ ?
You can fill out our help required form which you can use to request a quote for MAX1722ELT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.