Status: | Active |
---|---|
Series: | MAX17220 |
RoHS: | Unknown |
300nA Quiescent Supply Current Into OUT |
True Shutdown Mode 0.5nA Shutdown Current Output Disconnects from Input No Reverse Current with VOUT 0V to 5V |
0.5nA Shutdown Current |
Output Disconnects from Input |
No Reverse Current with VOUT 0V to 5V |
95% Peak Efficiency |
400mV to 5.5V Input Range |
0.88V Minimum Startup Voltage |
1.8V to 5V Output Voltage Range 100mV/Step Single 1% Resistor Selectable Output |
100mV/Step |
Single 1% Resistor Selectable Output |
225mA, 500mA, and 1A Peak Inductor Current Limit MAX17220/MAX17221: 225mA ILIM MAX17222/MAX17223: 500mA ILIM MAX17224/MAX17225: 1A ILIM |
MAX17220/MAX17221: 225mA ILIM |
MAX17222/MAX17223: 500mA ILIM |
MAX17224/MAX17225: 1A ILIM |
MAX17220/MAX17222/MAX17224 Enable Transient Protection (ETP) |
2mm x 2mm 6-Pin µDFN |
0.88mm x 1.4mm 6-Bump WLP (2 x 3, 0.4mm Pitch) |
VIN (V) (min) | 0.4 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.8 |
VOUT1 (V) (max) | 5 |
IOUT1 (A) (max) | 0.085 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.00030 |
Shutdown Mode Supply Current (µA) (typ) | 0.001 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2000 |
Design Tools | EE-Sim |
Package/Pins | THIN WLP/6UDFN-CU/6 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 950mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WLP |
No. of Pins | 6Pins |
Output Current | 85mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Sync Boost, 2Mhz, Wlp-6 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 2MHZ, WLP-6 | element14 |
Where can I find additional details, specifications and documents for a MAX17220ENT+T ?
Additional datasheets, footprints and schematics for MAX17220ENT+T are listed on our Part Details page. You can also find images and similar parts to MAX17220ENT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17220ENT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17220ENT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17220ENT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17220ENT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17220ENT+T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17220ENT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17220ENT+T often in real-time on the comparison pages.
What if I can't find stock of MAX17220ENT+T ?
You can fill out our help required form which you can use to request a quote for MAX17220ENT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.