Options for Price Comparison
Distributor Statistics for MAX17211GEVKIT#
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MAX17211GEVKIT#
Details for MAX17211GEVKIT# by Maxim Integrated
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits
EVALUATION BOARD LI-ION BATT CHARGER
MAX17211GEVKIT# image

MAX17211GEVKIT# by Maxim Integrated

EVALUATION BOARD LI-ION BATT CHARGER
Specifications
Kit Application Type:
Power Management - Battery
Application Sub Type:
Li-Ion Battery Charger
Silicon Core Number:
MAX17211
Silicon Manufacturer:
Maxim Integrated Products
Kit Contents:
Eval Board MAX17211
Product Range:
-
SVHC:
No SVHC (15-Jan-2018)
Features:
Battery Charger Monitors upto 15 Single Cell Pack Sense Resistor Non-volatile Memory Config RJ11
Alternate Descriptions
EVALUATION BOARD, LI-ION BATT CHARGER; Kit Application Type:Power Management - Battery; Application Sub Type:Li-Ion Battery Charger; Silicon Core Number:MAX17211; Silicon Manufacturer:Maxim Integrated Products; Kit Contents:Eval RoHS Compliant: NA Newark Electronics
Evaluation Kit for MAX17211G Battery Management Model Gauge M5 Fuel Gauge Avnet America
Evaluation Kit for MAX17211G Battery Management Model Gauge M5 Fuel Gauge Avnet Europe
MAX17211GEVKIT# Evalution Kit for WLP Stand-Alone ModelGauge m5 Fuel Gauge Future Electronics