Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.15V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TSOP |
No. of Pins | 6Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.15V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1720 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -55°C to +150°C |
Output Voltage | -5V |
Output Voltage Max | -1.15V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.15V |
Termination Type | Surface Mount Device |
Dc-Dc Converter, Tsop-6 | Newark Electronics |
Charge Pump INV -5.5V to -1.15V 100mA 6-Pin TSOP T/R | Avnet America |
CHARGE PUMP, CMOS VOLTINVERTER, SMD | element14 |
Where can I find additional details, specifications and documents for a MAX1720EUTG?
Additional datasheets, footprints and schematics for MAX1720EUTG are listed on our Part Details page. You can also find images and similar parts to MAX1720EUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1720EUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1720EUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1720EUTG fall under?
The MAX1720EUTG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX1720EUTG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1720EUTG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1720EUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1720EUTG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAX1720EUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1720EUTG often in real-time on the comparison pages.
What if I can't find stock of MAX1720EUTG?
You can fill out our help required form which you can use to request a quote for MAX1720EUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.