Status: | Active |
---|---|
Series: | MAX17201GEVKIT |
RoHS: | Unknown |
ModelGauge m5 Algorithm |
Nonvolatile Memory Configured for Stand-Alone Operation |
Monitors from 1S Cell Packs |
Battery Pack Input Voltage Range of +2.1V to +4.9V per Cell |
Thermistor Measurement Network |
Optional On-Board PCB Trace Sense Resistor |
Windows 7 or Newer Compatible Software |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | MAX17201 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX17201 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Batt Charger Monitors upto 15 Single Cell Pack Sense Resistor Non-volatile Memory Config RJ11/I2C |
EV KIT MODEL GAUGE M5 1S I2C | Analog Devices |
Eval Board, Max17201 Li-Ion Batt Charger | Newark Electronics |
EVALUATION BOARD, LI-ION BATT CHARGER | element14 |
Where can I find additional details, specifications and documents for a MAX17201GEVKIT# ?
Additional datasheets, footprints and schematics for MAX17201GEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX17201GEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17201GEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17201GEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17201GEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17201GEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17201GEVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17201GEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17201GEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX17201GEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX17201GEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.