Status: | Active |
---|---|
Series: | MAX17112 |
RoHS: | Unknown |
Input Overvoltage Protection |
Adjustable Output from VIN to 20V |
2.6V to 5.5V Input Supply Range |
Input Supply Undervoltage Lockout |
1MHz Fixed Switching Frequency |
Programmable Soft-Start |
Small 10-Pin, TDFN Package |
Thermal-Overload Protection |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.6 |
VOUT1 (V) (max) | 20 |
IOUT1 (A) (max) | 0.6 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.3 |
Shutdown Mode Supply Current (µA) (typ) | 160 |
Shutdown Mode Supply Current (µA) (max) | 250 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 1.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 10Pins |
Output Current | 600mA |
Output Voltage Min | 2.6V |
Output Voltage Max | 20V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Boost, 1Mhz, Tdfn-10 | Newark Electronics |
DC/DC CONV, BOOST, 1MHZ, TDFN-10 | element14 |
High-Performance, Step-Up, DC- | Analog Devices |
Where can I find additional details, specifications and documents for a MAX17112ETB+T ?
Additional datasheets, footprints and schematics for MAX17112ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX17112ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17112ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17112ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17112ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17112ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17112ETB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX17112ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17112ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX17112ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX17112ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.