Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 1% |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 0.7V |
Base Number | 17101 |
Frequency | 27kHz |
Input Voltage Max | 24V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Output Voltage | 5V |
Primary Input Voltage | 12V |
Supply Voltage Max | 24V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Quick-Pwm, Dual, Step Down, 32Qfn | Newark Electronics |
QUICK-PWM, DUAL, STEP DOWN, 32QFN | Farnell |
Where can I find additional details, specifications and documents for a MAX17101ETJ+?
Additional datasheets, footprints and schematics for MAX17101ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX17101ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17101ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17101ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX17101ETJ+ fall under?
The MAX17101ETJ+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX17101ETJ+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17101ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17101ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17101ETJ+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX17101ETJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17101ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX17101ETJ+?
You can fill out our help required form which you can use to request a quote for MAX17101ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.