Status: | Active |
---|---|
Series: | MAX1709 |
RoHS: | Unknown |
Integration Reduces External Component Count to Save Space On-Chip 10A Power MOSFET 5V, 4A Output from a 3.3V Input Fixed 3.3V or 5V Output Voltage or Adjustable (2.5V to 5.5V) Input Voltage Range Down to 0.7V |
On-Chip 10A Power MOSFET |
5V, 4A Output from a 3.3V Input |
Fixed 3.3V or 5V Output Voltage or Adjustable (2.5V to 5.5V) |
Input Voltage Range Down to 0.7V |
ConstantFrequencyReducesPost-Filtering Low-Noise, Constant-Frequency Operation (600kHz) Synchronizable Switching Frequency (350kHz to 1000kHz) |
Low-Noise, Constant-Frequency Operation (600kHz) |
Synchronizable Switching Frequency (350kHz to 1000kHz) |
Lower Power Consumption Extends Battery Life 1mW Quiescent Power |
1mW Quiescent Power |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 4 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
IQ (mA) (typ) | 0.2 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 600 |
Package/Pins | SOIC (N)/16TSSOP/28 |
BudgetaryPrice (See Notes) | 5.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 3.3V |
Output Voltage Max | 5V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4A, Low-Noise, High-Frequency, | Analog Devices |
Dc/Dc Conv, Boost, 600Khz, Nsoic-16 | Newark Electronics |
DC/DC CONV, BOOST, 600KHZ, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1709ESE+ ?
Additional datasheets, footprints and schematics for MAX1709ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX1709ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1709ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1709ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1709ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1709ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1709ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1709ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1709ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1709ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX1709ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.