Status: | Active |
---|---|
Series: | MAX17055 |
RoHS: | Unknown |
ModelGauge m5 EZ No Characterization Required for EZ Performance Robust Against Battery Variation Eliminates Error Near Empty Voltage Eliminates Coulomb Counter Drift Current, Temperature, and Age Compensated Does Not Require Empty, Full, or Idle States |
No Characterization Required for EZ Performance |
Robust Against Battery Variation |
Eliminates Error Near Empty Voltage |
Eliminates Coulomb Counter Drift |
Current, Temperature, and Age Compensated |
Does Not Require Empty, Full, or Idle States |
Low 7µA Operating Current |
Wide Sense Resistor Range 1mΩ to 1000mΩ PCB Metal Sensing + Temperature Compensation |
1mΩ to 1000mΩ |
PCB Metal Sensing + Temperature Compensation |
Supports Li+ and Variants Including LiFePO4 |
±1°C Internal Temperature or Thermistor |
Dynamic Power Estimates Power Capability During Discharge |
Time-to-Empty and Time-to-Full Estimation Constant Power or Constant Current |
Constant Power or Constant Current |
Predicts Remaining Capacity Under Theoretical Load |
Precision Measurement System No Calibration Required |
No Calibration Required |
Alert Indicator for Voltage, SOC, Temperature, Current, and 1% SOC Change |
Functions | Fuel GaugeStatus Monitor |
---|---|
Battery Type | 1 Cell Li-Ion |
Fuel Gauge Algorithm | ModelGauge m5 |
Interface | 2-Wire |
Parameters Measured | CurrentState of ChargeTemperatureTimeVoltage |
End Equipment | HostPack |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 4.9 |
Package/Pins | TDFN-CU/10WLP/9 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | LiFePO4 Li-Ion |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.9V |
Battery IC Case Style | TDFN |
No. of Pins | 10Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Batt Fuel Gauge, Lifepo4/Li-Ion, Tdfn-10 | Newark Electronics |
BATT FUEL GAUGE, LIFEPO4/LI-ION, TDFN-10 | element14 |
Stand-Alone ModelGauge m5 Fuel | Analog Devices |
Where can I find additional details, specifications and documents for a MAX17055ETB+T ?
Additional datasheets, footprints and schematics for MAX17055ETB+T are listed on our Part Details page. You can also find images and similar parts to MAX17055ETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17055ETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17055ETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17055ETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17055ETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17055ETB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX17055ETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17055ETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX17055ETB+T ?
You can fill out our help required form which you can use to request a quote for MAX17055ETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.