Status: | Active |
---|---|
Series: | MAX17024 |
RoHS: | Unknown |
Quick-PWM with Fast Transient Response |
Supports Any Output Capacitor No Compensation Required with Polymers/Tantalum Stable with Ceramic Output Capacitors Using External Compensation |
No Compensation Required with Polymers/Tantalum |
Stable with Ceramic Output Capacitors Using External Compensation |
Precision 2V ±10mV Reference |
Dynamically Adjustable Output Voltage (0 to 0.9 x VIN Range) Feedback Input Regulates to 0 to 2V REFIN Voltage 0.5% VOUT Accuracy Over Line and Load |
Feedback Input Regulates to 0 to 2V REFIN Voltage |
0.5% VOUT Accuracy Over Line and Load |
26V Maximum Input Voltage Rating |
Resistively Programmable Switching Frequency |
Undervoltage/Thermal Protection |
Voltage Soft-Start and Soft-Shutdown |
Monotonic Power-Up with Precharged Output |
Power-Good Window Comparator |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 26 |
VOUT1 (V) (min) | 0 |
VOUT1 (V) (max) | 23 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Output Adjust. Method | Dyn. REF InResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 600 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 26V |
Controller IC Case Style | TDFN |
No. of Pins | 14Pins |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PWM CONTROLLER, 26V, TDFN-14 | element14 |
Pwm Controller, 26V, Tdfn-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17024ETD+T ?
Additional datasheets, footprints and schematics for MAX17024ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX17024ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17024ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17024ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17024ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17024ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17024ETD+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX17024ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17024ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX17024ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX17024ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.