MAX16990ATCE/V+ by Analog Devices

36V, 2.5MHz Automotive Boost/SEPIC Controllers


The MAX16990/MAX16992 are high-performance, current-mode PWM controllers with 4µA (typ) shutdown current for wide input voltage range boost/SEPIC converters. The 4.5V to 36V input operating voltage range makes these devices ideal in automotive applications such as for front-end “preboost” or “SEPIC” power supplies and for the first boost stage in high-power LED lighting applications. An internal low-dropout regulator (PVL regulator) with a 5V output voltage enables the MAX16990/MAX16992 to operate directly from an automotive battery input. The input operating range can be extended to as low as 2.5V when the converter output is applied to the SUP input. There are multiple versions of the devices offering one or more of the following functions: a synchronization output (SYNCO) for two-phase operation, an overvoltage protection function using a separate input pin (OVP), and a reference input pin (REFIN) to allow on-the-fly output voltage adjustment. The MAX16990 and MAX16992 operate in different frequency ranges. All versions can be synchronized to an external master clock using the FSET/SYNC input. In addition, the MAX16990/MAX16992 have a factory-programmable spread-spectrum option. Both devices are available in compact 12-pin TQFN and 10-pin µMAX® packages.

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for Farnell
Farnell
from US$1.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.08
-
Buy Now
Logo for element14
element14
from US$2.61
-
Buy Now

Features

Minimized Radio Interference with 2.5MHz Switching Frequency Above the AM Radio Band
Space-Efficient Solution Design with Minimized External Components 100kHz to 1MHz (MAX16990) and 1MHz to 2.5MHz (MAX16992) Switching-Frequency Ranges 12-Pin TQFN (3mm x 3mm) and 10-Pin µMAX Packages
100kHz to 1MHz (MAX16990) and 1MHz to 2.5MHz (MAX16992) Switching-Frequency Ranges
12-Pin TQFN (3mm x 3mm) and 10-Pin µMAX Packages
Spread Spectrum Simplifies EMI Management Design
Flexibility with Available Configurations for Boost, SEPIC, and Multiphase Applications Adjustable Slope Compensation Current-Mode Control Internal Soft-Start (9ms)
Adjustable Slope Compensation
Current-Mode Control
Internal Soft-Start (9ms)
Protection Features Support Robust Automotive Applications Operating Voltage Range Down to 4.5V (2.5V or Lower in Bootstrapped Mode), Immune to Load- Dump Transient Voltages Up to 42V PGOOD Output and Hiccup Mode for Enhanced System Protection Overtemperature Shutdown -40°C to +125°C Operation
Operating Voltage Range Down to 4.5V (2.5V or Lower in Bootstrapped Mode), Immune to Load- Dump Transient Voltages Up to 42V
PGOOD Output and Hiccup Mode for Enhanced System Protection
Overtemperature Shutdown
-40°C to +125°C Operation

Specifications

VIN (V) (min) 2.5
VIN (V) (max) 42
VOUT1 (V) (min) 5
VOUT1 (V) (max) 36
IOUT1 (A) (max) 6
Switch Type External
VOUT1 Tolerance (±%) 1
Output Adjust. Method Resistor
Power Good Signal Yes
# DC-DC Outputs 1
Alternate Topology Step-Up
Switching Frequency (kHz) 3004005001000
Design Tools EE-Sim
Package/Pins TQFN/12TQFN/16UMAX/10
Oper. Temp. (°C) -40 to +125
BudgetaryPrice (See Notes) 1.93


MAX16990ATCE/V+ Semiconductors - ICs by Analog Devices

PWM CONTROLLER AEC-Q100 1MHZ TQFN-12

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Input Voltage -
Output Voltage -
Output Current -
Supply Voltage Min 4.5V
Supply Voltage Max 36V
Controller IC Case Style TQFN
No. of Pins 12Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Pwm Controller, Aec-Q100, 1Mhz, Tqfn-12 Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX16990ATCE/V+ | Newark Electronics
PWM CONTROLLER, AEC-Q100, 1MHZ, TQFN-12 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16990ATCE/V+ ?

Additional datasheets, footprints and schematics for MAX16990ATCE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16990ATCE/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16990ATCE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16990ATCE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16990ATCE/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16990ATCE/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16990ATCE/V+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16990ATCE/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16990ATCE/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX16990ATCE/V+ ?

You can fill out our help required form which you can use to request a quote for MAX16990ATCE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay