Status: | Active |
---|---|
Series: | MAX1698, MAX1698A |
RoHS: | Unknown |
Over 90% Efficiency |
Lossless, Adjustable LED Brightness |
Space-Saving 10-Pin µMAX Package |
Simpler, Lower Cost, More Reliable Compared to CCFL or EL Backlights |
Up to 5W Output Power |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 50 |
# LED Channels | 4 |
Regulation Topology | Inductor Based |
Battery Input | 1-Cell Li+ |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.35 |
Dimming Ratio (max) | 20 |
Dimming Control | Analog |
VCURR_SENSE (mV) | 300 |
POUT (W) | 5 |
ICC (mA) (max) | 0.5 |
LED String Volt. (V) (max) | 60 |
Switching Frequency (kHz) | 300 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 60V |
Output Current Max | 350mA |
Switching Frequency | 300kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 350mA |
Output Voltage | 60V |
LED DRIVER, BOOST, UMAX-10 | element14 |
High-Efficiency Step-Up Curren | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1698AEUB+ ?
Additional datasheets, footprints and schematics for MAX1698AEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1698AEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1698AEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1698AEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1698AEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1698AEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1698AEUB+ have stock available?
Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for MAX1698AEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1698AEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1698AEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1698AEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.