Status: | Active |
---|---|
Series: | MAX16963 |
RoHS: | Unknown |
Small Size Components Dual 2.2MHz DC-DC Converter |
Dual 2.2MHz DC-DC Converter |
Ideal for Point-of-Load Applications Up to 1.5A Output Current Adjustable Output Voltage: 0.8V to 3.6V 2.7V to 5.5V Operating Supply voltage |
Up to 1.5A Output Current |
Adjustable Output Voltage: 0.8V to 3.6V |
2.7V to 5.5V Operating Supply voltage |
High Efficiency at Light Load Skip Mode with 36µA Quiescent Current |
Skip Mode with 36µA Quiescent Current |
Low Electromagnetic Emission Programmable SYNC I/O Pin Spread Spectrum |
Programmable SYNC I/O Pin |
Spread Spectrum |
Low Power Mode Saves Energy Independent Enable Inputs |
Independent Enable Inputs |
Output Rail Monitoring Helps Prevent System Failure Open-Drain Power-Good Output |
Open-Drain Power-Good Output |
Limits Inrush Current During Startup Built-In Soft-Start Timer |
Built-In Soft-Start Timer |
Overtemperature and Short-Circuit Protections |
4mm × 4mm, 16-Pin TQFN and 16-Pin TSSOP Packages |
-40°C to 125°C Operating Temperature Range |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 3.6 |
IOUT1 (A) (max) | 1.5 |
Switch Type | Internal |
Preset VOUT (V) | 1.83.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 2200 |
Package/Pins | TQFN/16TQFN-CU/16TSSOP/16 |
BudgetaryPrice (See Notes) | 4.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 3.6V |
Output Voltage - Output 2 | 3.6V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 2.2MHz, Low-Voltage Step- | Analog Devices |
Dc/Dc Conv, Aec-Q100, Buck, Tssop-16 | Newark Electronics |
DC/DC CONV, AEC-Q100, BUCK, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16963SAUEA/V+ ?
Additional datasheets, footprints and schematics for MAX16963SAUEA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16963SAUEA/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16963SAUEA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16963SAUEA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16963SAUEA/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16963SAUEA/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16963SAUEA/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16963SAUEA/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16963SAUEA/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16963SAUEA/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16963SAUEA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.