Small External Components 2.2MHz Operating Frequency |
2.2MHz Operating Frequency |
Ideal for Point-of-Load Applications 4A Maximum Load Current Adjustable Output Voltage: 0.8V to 3.6V 2.7V to 5.5V Operating Supply Voltage |
4A Maximum Load Current |
Adjustable Output Voltage: 0.8V to 3.6V |
2.7V to 5.5V Operating Supply Voltage |
High Efficiency at Light Load 26µA Skip Mode Quiescent Current |
26µA Skip Mode Quiescent Current |
Minimizes Electromagnetic Interference Programmable SYNC I/O Pin Operates Above AM-Radio Band Available Spread Spectrum |
Programmable SYNC I/O Pin |
Operates Above AM-Radio Band |
Available Spread Spectrum |
Low Power Mode Saves Energy 1µA Shutdown Current Open-Drain Power-Good Output |
1µA Shutdown Current |
Open-Drain Power-Good Output |
Limits Inrush Current During Startup Soft-Start |
Soft-Start |
Overtemperature and Short-Circuit Protections |
4mm × 4mm, 16-Pin Thin QFN and 16-Pin TSSOP Packages |
-40°C to 125°C Operating Temperature Range |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 3.6 |
IOUT1 (A) (max) | 4 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 4.44 |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Aec-Q100, Sync Buck, Tqfn16 | Newark Electronics |
DC/DC CONV, AEC-Q100, SYNC BUCK, TQFN16 | element14 |
Where can I find additional details, specifications and documents for a MAX16962RATEA/V+ ?
Additional datasheets, footprints and schematics for MAX16962RATEA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16962RATEA/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16962RATEA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16962RATEA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16962RATEA/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16962RATEA/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16962RATEA/V+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16962RATEA/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16962RATEA/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16962RATEA/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16962RATEA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.