MAX16956AUBB/V+

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX16956AUBB/V+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX16956AUBB/V+
Series Information for MAX16956AUBB/V+ - Maxim Integrated

Description

DC/DC CTRL AEC-Q100 SYNC BUCK UMAX-10
The MAX16956 is a small, synchronous buck converter with integrated high-side and low-side switches. The device is designed to deliver up to 300mA with input voltages from 3.5V to 36V, while using only 1.1µA quiescent current at no load (fixed-output versions). Voltage quality can be monitored by observing the RESET signal. The device can operate near dropout by running at 97% duty cycle, making it ideal for automotive applications under cold-crank. The device offers fixed-output voltages of 5V and 3.3V, as well as an adjustable version. The adjustable version allows the user to program the output voltage between 1V and 10V by using a resistor-divider. Frequency is fixed at 2.1MHz, which allows for small external components, reduced output ripple, and minimized AM radio interfer- ence. The device offers both forced-PWM and skip modes of operation, with ultra-low quiescent current of 1.1µA in skip mode. The device can be ordered with spread- spectrum frequency modulation designed to minimize EMI-radiated emissions due to the switching frequency. The MAX16956 is available in a small (3mm x 3mm) 10-pin µMAX® package and operates across the full auto- motive temperature range of -40°C to +125°C. The device is AEC-Q100 qualified.

Specifications

Supply Voltage Min:
3.5V
Supply Voltage Max:
36V
No. of Outputs:
1 Output
Duty Cycle (%):
97%
Controller IC Case Style:
µMAX
No. of Pins:
10Pins
Switching Frequency:
2.1MHz
Topology:
Synchronous Buck (Step Down)
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Conv DC-DC 1-OUT Step Down 3.5V 36V 10-Pin uMAX EP

Avnet Europe

Conv DC-DC 1-OUT Step Down 3.5V 36V 10-Pin uMAX EP

Future Electronics

36V, 300mA, Mini Buck Converter with 2uA Iq