Status: | Active |
---|---|
Series: | MAX16956 |
RoHS: | Unknown |
Integration and High-Switching Frequency Saves Space DC-DC Converter Up to 300mA Capability Fixed 5V/3.3V or Programmable Output-Voltage Options (1V to 15V) Current-Mode-Control Architecture 2.1MHz Operating Frequency Fixed 5.4ms Internal Soft-Start |
DC-DC Converter Up to 300mA Capability |
Fixed 5V/3.3V or Programmable Output-Voltage Options (1V to 15V) |
Current-Mode-Control Architecture |
2.1MHz Operating Frequency |
Fixed 5.4ms Internal Soft-Start |
Spread-Spectrum Frequency Modulation Reduces EMI Emissions |
Low IQ Enables Designers to Meet Stringent OEM Module Power-Consumption Requirements 1.1µA Quiescent Current in Standby Mode (Fixed-Output-Voltage Versions Only) |
1.1µA Quiescent Current in Standby Mode (Fixed-Output-Voltage Versions Only) |
Wide Input Voltage Range Supports Automotive Applications Operating VIN Range: 3.5V to 36V (42V Tolerant) 97% (Max) Duty-Cycle Operation with Low Dropout |
Operating VIN Range: 3.5V to 36V (42V Tolerant) |
97% (Max) Duty-Cycle Operation with Low Dropout |
Robust Performance Supports Wide Range of Automotive Applications Short-Circuit, Thermal Protections -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified |
Short-Circuit, Thermal Protections |
-40°C to +125°C Automotive Temperature Range |
AEC-Q100 Qualified |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 15 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2100 |
Design Tools | EE-Sim |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 97% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 2.1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 300mA, Mini Buck Converte | Analog Devices |
Dc/Dc Ctrl, Aec-Q100, Sync Buck, Umax-10 | Newark Electronics |
DC/DC CTRL, AEC-Q100, SYNC BUCK, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX16956AUBA/V+ ?
Additional datasheets, footprints and schematics for MAX16956AUBA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16956AUBA/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16956AUBA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16956AUBA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16956AUBA/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16956AUBA/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16956AUBA/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16956AUBA/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16956AUBA/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16956AUBA/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16956AUBA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.