Status: | Active |
---|---|
Series: | MAX16948 |
RoHS: | Unknown |
2-Channel LDO/Switch with Precision-Adjustable Current-Sense (Up to 300mA Per Channel) |
Wide Input Voltage Range: 4.5V to 28V (45V Load Dump Tolerant) |
On/Off Switching or Regulation of Phantom Power Under µC Control |
Reverse Current Protection |
Output Short-to-Battery Protection |
Load Current Monitoring to Detect Open-Load/Normal/Short-Circuit Conditions |
Open-Drain Error Status Signaling to µC |
Input Overvoltage Shutdown |
High Power-Supply Rejection Ratio (73dB) |
Current Limit (mA) (max) | 300 |
---|---|
# Power Switches | 2 |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 10 |
Current Limit Set By | Resistor |
RON (Ω) (typ) | 1.45 |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 28 |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 4.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Remote Antenna Current Sense LDO/Switch |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
AUTOMOTIVE DUAL REMOTE ANTENNA | Analog Devices |
Current Sense Ldo Sw, Aec-Q100, Qsop-16 | Newark Electronics |
CURRENT SENSE LDO SW, AEC-Q100, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16948AGEE/V+ ?
Additional datasheets, footprints and schematics for MAX16948AGEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16948AGEE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16948AGEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16948AGEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16948AGEE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16948AGEE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16948AGEE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16948AGEE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16948AGEE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16948AGEE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16948AGEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.