Status: | Active |
---|---|
Series: | MAX16946 |
RoHS: | Unknown |
Switch Phantom Power-On/-Off Under µC Control |
Precision Adjustable Current Limit 300mA (max), TA = +105°C 500mA (max), TA = +85°C (MAX16946 in SW Mode Only) |
300mA (max), TA = +105°C |
500mA (max), TA = +85°C (MAX16946 in SW Mode Only) |
Regulated Output Voltage (MAX16946)—8.5V Fixed or Adjustable Between 3.3V and 15V |
Current Measurement Analog Voltage Output |
Detect Open-Load and Short-Circuit Conditions |
Provide Open-Drain Fault Signals (Active-Low SC and Active-Low OL) |
Overcurrent Blanking During Startup |
Thermal Shutdown |
AEC-Q100 Qualified |
-40°C to +105°C Operating Temperature Range |
Current Limit (mA) (min) | 300 |
---|---|
Current Limit (mA) (max) | 500 |
# Power Switches | 1 |
Fault Indicator | Yes |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.3 |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 18 |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Remote Antenna Current Sense LDO/Switch |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Remote Antenna, Current-Sense | Analog Devices |
Current Sense Ldo/Switch, Qsop-16 | Newark Electronics |
CURRENT SENSE LDO/SWITCH, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX16946GEE/V+ ?
Additional datasheets, footprints and schematics for MAX16946GEE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16946GEE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16946GEE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16946GEE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16946GEE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16946GEE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16946GEE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX16946GEE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16946GEE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16946GEE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16946GEE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.