Status: | Active |
---|---|
Series: | MAX16946EVKIT |
RoHS: | Unknown |
4.5V to 18V Input Range |
Tolerates Inputs Up to 45V |
Resistor-Adjustable Open-Load and Current-Limit Threshold |
Open-Drain, Open-Load Indicator Output (Active-Low OL) |
Open-Drain, Short-Circuit Indicator Output (Active-Low SC) |
Analog Current-Measurement Output |
Proven PCB Layout |
Fully Assembled and Tested |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX16946 |
Kit Application Type | Power Management |
Application Sub Type | Switch |
Kit Contents | Eval Board MAX16946 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Current-Sense Ldo/Switch | Newark Electronics |
EVAL BOARD, CURRENT-SENSE LDO/SWITCH | Farnell |
Where can I find additional details, specifications and documents for a MAX16946EVKIT# ?
Additional datasheets, footprints and schematics for MAX16946EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX16946EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16946EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16946EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16946EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16946EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16946EVKIT# have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX16946EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16946EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX16946EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX16946EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.