Status: | Active |
---|---|
Series: | MAX1693, MAX1693H |
RoHS: | Unknown |
Accurate Current Limit (0.7A min, 1.0A max) |
Guaranteed 0.75A Short-Circuit Protection |
10ms Internal Fault-Blanking Timeout |
No Fault Signal During Power-Up |
Latched active-low FAULT Output Turns Off Power Switch (MAX1694) |
Thermal Shutdown Protection |
+2.7V to +5.5V Supply Range |
14µA Supply Current |
Small 10-Pin µMAX Package |
Current Limit (mA) (min) | 700 |
---|---|
Current Limit (mA) (max) | 1000 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 18 |
Current Limit Set By | Preset |
Lowest Adj. Setting (A) | 0.7 |
RON (Ω) (typ) | 0.06 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Reset Type | - |
Digital IC Case | µMAX |
No. of Pins | 10Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | USB Current Limited Switch |
IC Package Type | µMAX |
USB Current-Limited Switches w | Analog Devices |
Usb Current Limited Switch, Umax-10 | Newark Electronics |
Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 1A 10-Pin uMAX T/R | Avnet Asia |
USB CURRENT LIMITED SWITCH, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX1693EUB+T ?
Additional datasheets, footprints and schematics for MAX1693EUB+T are listed on our Part Details page. You can also find images and similar parts to MAX1693EUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1693EUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1693EUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1693EUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1693EUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1693EUB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX1693EUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1693EUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1693EUB+T ?
You can fill out our help required form which you can use to request a quote for MAX1693EUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.