Status: | Unknown |
---|---|
Series: | MAX16936 Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current | 2.5A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | MAX16936 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONVERTER, BUCK, 2.2MHZ, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX16936RATEB/V+?
Additional datasheets, footprints and schematics for MAX16936RATEB/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16936RATEB/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16936RATEB/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16936RATEB/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16936RATEB/V+ fall under?
The MAX16936RATEB/V+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MAX16936RATEB/V+ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16936RATEB/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16936RATEB/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16936RATEB/V+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX16936RATEB/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16936RATEB/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16936RATEB/V+?
You can fill out our help required form which you can use to request a quote for MAX16936RATEB/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.