Status: | Active |
---|---|
Series: | MAX16935 |
RoHS: | Unknown |
Integration and High-Switching Frequency Saves Space Integrated 3.5A High-Side Switch Low-BOM-Count Current-Mode Control Architecture Fixed Output Voltage with ±2% Accuracy or Externally Resistor Adjustable (1V to 10V) 220kHz to 2.2MHz Switching Frequency with Three Operation Modes (Skip Mode, Forced Fixed-Frequency Operation, and External Frequency Synchronization) Automatic LX Slew-Rate Adjustment for Optimum Efficiency Across Operating Frequency Range |
Integrated 3.5A High-Side Switch |
Low-BOM-Count Current-Mode Control Architecture |
Fixed Output Voltage with ±2% Accuracy or Externally Resistor Adjustable (1V to 10V) |
220kHz to 2.2MHz Switching Frequency with Three Operation Modes (Skip Mode, Forced Fixed-Frequency Operation, and External Frequency Synchronization) |
Automatic LX Slew-Rate Adjustment for Optimum Efficiency Across Operating Frequency Range |
180° Out-of-Phase Clock Output at SYNCOUT Enables Cascaded Power Supplies for Increased Power Output |
Spread-Spectrum Frequency Modulation Reduces EMI Emissions |
Wide Input Voltage Range Supports Automotive Applications 3.5V to 36V Input Voltage Range Enable Input Compatible from 3.3V Logic Level to 42V |
3.5V to 36V Input Voltage Range |
Enable Input Compatible from 3.3V Logic Level to 42V |
Robust Performance Supports Wide Range of Automotive Applications -40°C to +125°C Automotive Temperature Range Thermal-Shutdown Protection AEC-Q100 Qualified |
-40°C to +125°C Automotive Temperature Range |
Thermal-Shutdown Protection |
AEC-Q100 Qualified |
Power-Good Output Allows Power-Supply Sequencing |
Tight Overvoltage Protection Provides Smaller Overshoot Voltages (MAX16939) |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 3.5 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2002200 |
Design Tools | EE-Sim |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | MAX16935 Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3.5A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | MAX16935 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
36V, 3.5A, 2.2MHz Step-Down Co | Analog Devices |
Dc/Dc Conv, Buck, 2.2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.2MHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX16935RATE/V+ ?
Additional datasheets, footprints and schematics for MAX16935RATE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16935RATE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16935RATE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16935RATE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16935RATE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16935RATE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16935RATE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16935RATE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16935RATE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16935RATE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16935RATE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.