Status: | Active |
---|---|
Series: | MAX16935 |
RoHS: | Unknown |
Integration and High-Switching Frequency Saves Space Integrated 3.5A High-Side Switch Low-BOM-Count Current-Mode Control Architecture Fixed Output Voltage with ±2% Accuracy or Externally Resistor Adjustable (1V to 10V) 220kHz to 2.2MHz Switching Frequency with Three Operation Modes (Skip Mode, Forced Fixed-Frequency Operation, and External Frequency Synchronization) Automatic LX Slew-Rate Adjustment for Optimum Efficiency Across Operating Frequency Range |
Integrated 3.5A High-Side Switch |
Low-BOM-Count Current-Mode Control Architecture |
Fixed Output Voltage with ±2% Accuracy or Externally Resistor Adjustable (1V to 10V) |
220kHz to 2.2MHz Switching Frequency with Three Operation Modes (Skip Mode, Forced Fixed-Frequency Operation, and External Frequency Synchronization) |
Automatic LX Slew-Rate Adjustment for Optimum Efficiency Across Operating Frequency Range |
180° Out-of-Phase Clock Output at SYNCOUT Enables Cascaded Power Supplies for Increased Power Output |
Spread-Spectrum Frequency Modulation Reduces EMI Emissions |
Wide Input Voltage Range Supports Automotive Applications 3.5V to 36V Input Voltage Range Enable Input Compatible from 3.3V Logic Level to 42V |
3.5V to 36V Input Voltage Range |
Enable Input Compatible from 3.3V Logic Level to 42V |
Robust Performance Supports Wide Range of Automotive Applications -40°C to +125°C Automotive Temperature Range Thermal-Shutdown Protection AEC-Q100 Qualified |
-40°C to +125°C Automotive Temperature Range |
Thermal-Shutdown Protection |
AEC-Q100 Qualified |
Power-Good Output Allows Power-Supply Sequencing |
Tight Overvoltage Protection Provides Smaller Overshoot Voltages (MAX16939) |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 3.5 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2002200 |
Design Tools | EE-Sim |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX16935 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Eval Board MAX16935 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Step-down Converter Current Mode 200kHz-2.2MHz Switching 3.5A/5V O/P 3.5-36V Supply |
EVKIT for MAX16935: 36V, 3.5A, | Analog Devices |
Evaluation Board, Buck Converter | Newark Electronics |
EVALUATION BOARD, BUCK CONVERTER | Farnell |
Where can I find additional details, specifications and documents for a MAX16935EVKIT# ?
Additional datasheets, footprints and schematics for MAX16935EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX16935EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16935EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16935EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16935EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16935EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16935EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for MAX16935EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16935EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX16935EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX16935EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.