Status: | Obsolete |
---|---|
Series: | MAX16928EVKIT |
RoHS: | Unknown |
4.5V to 5.5V Input Range |
Output Voltages 12V Output at 400mA (Boost Converter) 3.3V Output at 500mA (Regulator Controller) 18V Output (Positive-Gate Voltage Regulator) -5.9V Output (Negative-Gate Voltage Regulator) |
12V Output at 400mA (Boost Converter) |
3.3V Output at 500mA (Regulator Controller) |
18V Output (Positive-Gate Voltage Regulator) |
-5.9V Output (Negative-Gate Voltage Regulator) |
High-Frequency Operation 2.2MHz (Boost Converter) |
2.2MHz (Boost Converter) |
Single-Stage Positive and Negative Charge Pumps |
Proven PCB Layout |
Fully Assembled and Tested |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX16928 |
Kit Application Type | Display |
Application Sub Type | TFT LCD |
Kit Contents | Eval Board MAX16928 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Tft-Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16928EVKIT# ?
Additional datasheets, footprints and schematics for MAX16928EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX16928EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16928EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16928EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16928EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16928EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16928EVKIT# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16928EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16928EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX16928EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX16928EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.