Status: | Active |
---|---|
Series: | MAX16928 |
RoHS: | Unknown |
High-Power (Up to 6W) Boost Output Providing Up to 18V |
1.8V or 3.3V Regulator Provides 500mA with External npn Transistor |
One Positive-Gate Voltage Regulator Capable of Delivering 20mA at 28V |
One Negative-Gate Voltage Regulator |
High-Frequency 2.2MHz Operation |
Flexible Stand-Alone Sequencing |
True Shutdown™ Boost Converter |
Internal Soft-Start |
Overtemperature Shutdown |
-40°C to +105°C Operation |
AEC-Q100 Qualified |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Up Outputs | 1 |
# Inverting Outputs | 1 |
# LDO Outputs | 1 |
VOUT (V) (min) | -24 |
VOUT (V) (max) | 29 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 1.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 4 |
Digital IC Case | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive TFT-LCD Power Suppl | Analog Devices |
LCD POWER SUPPLY W/ BOOST CONV, TSSOP-20 | element14 |
Lcd Power Supply W/ Boost Conv, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16928DGUP/V+ ?
Additional datasheets, footprints and schematics for MAX16928DGUP/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16928DGUP/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16928DGUP/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16928DGUP/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16928DGUP/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16928DGUP/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16928DGUP/V+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16928DGUP/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16928DGUP/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16928DGUP/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16928DGUP/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.