Status: | Active |
---|---|
Series: | MAX16920 |
RoHS: | Unknown |
5.5V to 28V Wide Operating Voltage Range |
Tolerates Input Voltage Transients Up to 45V |
Three High-Voltage Buck Converters with High Efficiency |
DC-DC1: 150mA (max), Always-On, Ultra-Low Quiescent Current (25µA) 3.3V Fixed or Adjustable from 1.22V to 5V |
3.3V Fixed or Adjustable from 1.22V to 5V |
DC-DC2: 600mA (max), 5.0V Fixed or Adjustable Output Voltage from 1.22V to 5V |
DC-DC3: 1.5A (max), 3.3V Fixed or Adjustable from 1.22V to 8.0V |
One High-Voltage 5V Linear Regulator (150mA) |
pMOS Driver Output with Fixed Overvoltage Shutdown |
400kHz (MAX16920A) or 2.2MHz (MAX16920B) Switching Frequency |
Frequency Synchronization Input |
Open-Drain Power-Good Outputs for DC-DC2, DC-DC3, LDOA, and Power-On Reset for DC-DC1 |
Enable Inputs for DC-DC2, DC-DC3, and LDO |
Internal Soft-Start |
±2% Undervoltage Comparator |
Overtemperature Shutdown |
-40°C to +125°C Operating Temperature Range |
Compact 32-Pin TQFN Package (7mm x 7mm) |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 1.22 |
VOUT1 (V) (max) | 8 |
IOUT1 (A) (max) | 1.5 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 3 |
Switching Frequency (kHz) | 4002200 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 6.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
No. of Step-Down DC - DC Converters | 3 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 4 |
Digital IC Case | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Automotive Power-Management IC | Analog Devices |
Pwr Management Ic, Aec-Q100, 28V, Tqfn32 | Newark Electronics |
PWR MANAGEMENT IC, AEC-Q100, 28V, TQFN32 | element14 |
Where can I find additional details, specifications and documents for a MAX16920BATJ/V+ ?
Additional datasheets, footprints and schematics for MAX16920BATJ/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16920BATJ/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16920BATJ/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16920BATJ/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16920BATJ/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16920BATJ/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16920BATJ/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16920BATJ/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16920BATJ/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16920BATJ/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16920BATJ/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.