Status: | Active |
---|---|
Series: | MAX1686, MAX1686H |
RoHS: | Unknown |
2.7V to 4.2V Input Range |
12mA min Charge-Pump Output Current |
45µA Quiescent Supply Current |
0.1µA Supply Current in Shutdown Mode |
5.0V Regulated Charge-Pump Output (MAX1686H) |
4.75V Regulated Charge-Pump Output (MAX1686) |
Input-Output Shorting Switch for 3V Cards |
Small External Components (Uses a 0.047µF, 0.1µF, and a 2.2µF Capacitor) |
Output Driven to Ground in Shutdown Mode |
Super-Small 8-Pin µMAX Package |
Soft-Start and Short-Circuit Protection |
Regulated charge pump for SIM cards nominal output voltage of 5.0V (MAX1686H) |
Topology | DoublerRegulated |
---|---|
VIN (V) (min) | 2.7 |
VIN (V) (max) | 4.2 |
IOUT (A) (typ) | 0.012 |
Unadj. VOUT (V) | 4.75 |
IQ (mA) (max) | 0.1 |
Switching Frequency (kHz) | 1000 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 4.2V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 12mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Doubler |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
3V to 5V Regulating Charge Pum | Analog Devices |
Charge Pump, Doubler, 5V, 0.012A, Umax-8 | Newark Electronics |
CHARGE PUMP, DOUBLER, 5V, 0.012A, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX1686HEUA+ ?
Additional datasheets, footprints and schematics for MAX1686HEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1686HEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1686HEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1686HEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1686HEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1686HEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1686HEUA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1686HEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1686HEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1686HEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1686HEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.