Status: | Active |
---|---|
Series: | MAX16839 |
RoHS: | Unknown |
5V to 40V Operating Range |
Integrated 2Ω Open-Drain Pass Transistor |
15mA to 100mA Programmable LED Current |
PWM Dimming |
Open-LED Fault Detection |
Open-LED Fault Event Status Memory |
LED Open-Fault Detect Latches Off Multiple LED Strings |
Multichip Synchronized LED Current Sink |
±5% LED Current Accuracy |
-40°C to +125°C Operating Temperature Range |
Thermal Protection |
Undervoltage Lockout |
6-Pin TDFN-EP and 8-Pin SO-EP Packages |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 10 |
# LED Channels | 1 |
Regulation Topology | Linear |
LED Configuration | Series |
ILED per Channel (A) (max) | 0.1 |
PWM Dimming Freq. (kHz) (max) | 10 |
Dimming Ratio (max) | 200 |
Dimming Control | PWM |
VCURR_SENSE (mV) | 203 |
POUT (W) | 4 |
ICC (mA) (max) | 10 |
LED String Volt. (V) (max) | 39.1 |
Package/Pins | SOIC (N)/8TDFN/6 |
BudgetaryPrice (See Notes) | 1.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 1Outputs |
Output Current | 100mA |
Output Voltage | 39.1V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Voltage Min | 5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Voltage, Linear High-Brig | Analog Devices |
Led Driver, Linear, Nsoic-8 | Newark Electronics |
IC, LED DRIVER, 100MA, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MAX16839ASA+ ?
Additional datasheets, footprints and schematics for MAX16839ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX16839ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16839ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16839ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16839ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16839ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16839ASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16839ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16839ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX16839ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX16839ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.