Status: | Active |
---|---|
Series: | MAX16838 |
RoHS: | Unknown |
Integrated, 2-Channel, 20mA to 150mA Linear LED Current Sinks |
Boost or SEPIC Power Topologies for Maximum Flexibility |
Adaptive Voltage Optimization to Minimize Power Dissipation in Linear Current Sinks |
4.75V to 40V or 5V ±10% Input Operating Voltage Range |
5000:1 PWM Dimming at 200Hz |
Open-Drain Fault Indicator Output |
LED Open/Short Detection and Protection |
Output Overvoltage and Overtemperature Protection |
Programmable LED Current Foldback at Lower Input Voltages |
200kHz to 2MHz Resistor Programmable Switching Frequency with External Synchronization |
Current-Mode Control Switching Stage with Internal Slope Compensation |
Enable Input |
Thermally Enhanced, 20-Pin TQFN (4mm x 4mm) and 20-Pin TSSOP Packages |
VIN (V) (min) | 4.55 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 22 |
# LED Channels | 2 |
Regulation Topology | Inductor Based |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.15 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 5000 |
Dimming Control | PWM |
POUT (W) | 10 |
ICC (mA) (max) | 5 |
LED String Volt. (V) (max) | 40 |
Switching Frequency (kHz) | 2000 |
Package/Pins | TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 2.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 40V |
Output Voltage Max | 40V |
Output Current Max | 150mA |
Switching Frequency | 2MHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 150mA |
Output Voltage | 40V |
Integrated, 2-Channel, High-Br | Analog Devices |
LED DRIVER, BOOST/SEPIC, 2MHZ, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX16838AUP+ ?
Additional datasheets, footprints and schematics for MAX16838AUP+ are listed on our Part Details page. You can also find images and similar parts to MAX16838AUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16838AUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16838AUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16838AUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16838AUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16838AUP+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX16838AUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16838AUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX16838AUP+ ?
You can fill out our help required form which you can use to request a quote for MAX16838AUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.