Status: | Active |
---|---|
Series: | MAX16833, MAX16833B, MAX16833C, MAX16833D, MAX16833G |
RoHS: | Unknown |
Integration Minimizes BOM for High-Brightness LED Driver with a Wide Input Range Saving Space and Cost +5V to +65V Wide Input Voltage Range with a Maximum 65V Boost Output Integrated High-Side pMOS Dimming MOSFET Driver (Allows Single-Wire Connection to LEDs) ICTRL Pin for Analog Dimming Integrated High-Side Current-Sense Amplifier Full-Scale, High-Side, Current-Sense Voltage of 200mV |
+5V to +65V Wide Input Voltage Range with a Maximum 65V Boost Output |
Integrated High-Side pMOS Dimming MOSFET Driver (Allows Single-Wire Connection to LEDs) |
ICTRL Pin for Analog Dimming |
Integrated High-Side Current-Sense Amplifier |
Full-Scale, High-Side, Current-Sense Voltage of 200mV |
Simple to Optimize for Efficiency, Board Space, and Input Operating Range Boost, SEPIC, and Buck-Boost Single-Channel LED Drivers 2% Accurate 1.64V Reference (MAX16833B/D) Programmable Operating Frequency (100kHz to1MHz) with Synchronization Capability Frequency Dithering for Spread-Spectrum Applications (MAX16833/C/G) Thermally Enhanced 5mm x 4.4mm, 16-Pin TSSOP Package with Exposed Pad |
Boost, SEPIC, and Buck-Boost Single-Channel LED Drivers |
2% Accurate 1.64V Reference (MAX16833B/D) |
Programmable Operating Frequency (100kHz to1MHz) with Synchronization Capability |
Frequency Dithering for Spread-Spectrum Applications (MAX16833/C/G) |
Thermally Enhanced 5mm x 4.4mm, 16-Pin TSSOP Package with Exposed Pad |
Protection Features and Wide Temperature Range Increase System Reliability Short-Circuit, Overvoltage, and Thermal Protection Fault-Indicator Output -40°C to +125°C Operating Temperature Range |
Short-Circuit, Overvoltage, and Thermal Protection |
Fault-Indicator Output |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 65 |
Max. No. of LEDs | 15 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 10 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 3000 |
Dimming Control | AnalogPWM |
VCURR_SENSE (mV) | 40 |
POUT (W) | 100 |
ICC (mA) (max) | 2.5 |
LED String Volt. (V) (max) | 65 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.78 |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 5V |
Input Voltage Max | 65V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, 1Mhz, Tssop-16 | Newark Electronics |
LED DRIVER, 1MHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16833BAUE+ ?
Additional datasheets, footprints and schematics for MAX16833BAUE+ are listed on our Part Details page. You can also find images and similar parts to MAX16833BAUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16833BAUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16833BAUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16833BAUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16833BAUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16833BAUE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16833BAUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16833BAUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX16833BAUE+ ?
You can fill out our help required form which you can use to request a quote for MAX16833BAUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.