Status: | Active |
---|---|
Series: | MAX16832 |
RoHS: | Unknown |
Cost-Effective Solution for a Wide Range of LED Lighting Applications 6.5V to 65V Input Voltage Range Output Current Up to 1A ±3% LED Current Accuracy Selectable Dimming Options: Linear or PWM |
6.5V to 65V Input Voltage Range |
Output Current Up to 1A |
±3% LED Current Accuracy |
Selectable Dimming Options: Linear or PWM |
Minimal Component Count Saves Cost and Space On-Board 65V, 0.45Ω Power MOSFET Resistor-Programmable Constant LED Current Integrated High-Side Current Sense with 200mV Current-Sense Reference Hysteretic Control: Up to 2MHz Switching Frequency |
On-Board 65V, 0.45Ω Power MOSFET |
Resistor-Programmable Constant LED Current |
Integrated High-Side Current Sense with 200mV Current-Sense Reference |
Hysteretic Control: Up to 2MHz Switching Frequency |
Protection Features and Wide Operating Temperature Range Improves Lighting Fixture Reliability Thermal-Foldback Protection Dims LEDs to Minimize Overheating Thermal-Shutdown Protection Available in a Thermally Enhanced 8-Pin SO Package Operation over -40°C to +125°C Temperature Range |
Thermal-Foldback Protection Dims LEDs to Minimize Overheating |
Thermal-Shutdown Protection |
Available in a Thermally Enhanced 8-Pin SO Package |
Operation over -40°C to +125°C Temperature Range |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 65 |
Max. No. of LEDs | 15 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 1 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 200 |
Dimming Control | AnalogPWM |
VDROPOUT (mV) (typ) | 700 |
VCURR_SENSE (mV) | 170 |
POUT (W) | 40 |
ICC (mA) (max) | 1.5 |
LED String Volt. (V) (max) | 63 |
Switching Frequency (kHz) | 2000 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 65V |
Output Voltage Max | - |
Output Current Max | 700mA |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 700mA |
2MHz, High-Brightness LED Driv | Analog Devices |
LED DRVR 9V/12V/15V/18V/24V 8-Pin SOIC EP T/R | Avnet Asia |
LED DRIVER, BUCK, 2MHZ, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX16832CASA+T ?
Additional datasheets, footprints and schematics for MAX16832CASA+T are listed on our Part Details page. You can also find images and similar parts to MAX16832CASA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16832CASA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16832CASA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16832CASA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16832CASA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16832CASA+T have stock available?
Authorised distributors including Analog Devices, element14, Avnet Asia and Farnell have stock available or on a lead time for MAX16832CASA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16832CASA+T often in real-time on the comparison pages.
What if I can't find stock of MAX16832CASA+T ?
You can fill out our help required form which you can use to request a quote for MAX16832CASA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.