Status: | Active |
---|---|
Series: | MAX1682 |
RoHS: | Unknown |
5-Pin SOT23 Package |
+2.0V to +5.5V Input Voltage Range |
98% Voltage-Conversion Efficiency |
110µA Quiescent Current (MAX1682) |
Requires Only Two Capacitors |
Up to 45mA Output Current |
Topology | DoublerUnregulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.045 |
Unadj. VOUT (V) | +2xVIN |
IQ (mA) (max) | 0.145 |
Switching Frequency (kHz) | 12 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 4V |
Adjustable Output Voltage Max | 11V |
Topology | Doubler |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Charge Pump, Doubler, Sot-23-5 | Newark Electronics |
CHARGE PUMP, DOUBLER, SOT-23-5 | element14 |
Switched-Capacitor Voltage Doublers | RS |
Switched-Capacitor Voltage Dou | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1682EUK+T ?
Additional datasheets, footprints and schematics for MAX1682EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX1682EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1682EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1682EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1682EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1682EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1682EUK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for MAX1682EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1682EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX1682EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX1682EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.