Status: | Active |
---|---|
Series: | MAX16818EVKIT |
RoHS: | Unknown |
6V to 28V Input-Voltage Range |
1A Output Current into an 18V LED String |
Pulse-Width Modulated LED Current Dimming |
Resistor-Adjustable Overvoltage Protection and Switching Frequency |
180° Out-of-Phase Clock Output |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 18V |
Input Voltage Min | 6V |
Input Voltage Max | 28V |
Core Chip | MAX16818 |
Dimming Control Type | PWM |
Kit Contents | Eval Board MAX16818 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX16818 (1.5MHz, 30A | Analog Devices |
Eval Board, Pwm Led Driver Controller | Newark Electronics |
EVAL BOARD, PWM LED DRIVER CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a MAX16818EVKIT+ ?
Additional datasheets, footprints and schematics for MAX16818EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX16818EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16818EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16818EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16818EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16818EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16818EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16818EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16818EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX16818EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX16818EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.