Status: | Active |
---|---|
Series: | MAX16814 |
RoHS: | Unknown |
Cost-Effective 4-Channel Linear LED Current Sinks for Wide Range of LED Lighting Applications Drives One to Four LED Strings 4.75V to 40V Input Voltage Range Full-Scale LED Current Adjustable from 20mA to 150mA 5000:1 PWM Dimming at 200Hz Less than 40µA Shutdown Current |
Drives One to Four LED Strings |
4.75V to 40V Input Voltage Range |
Full-Scale LED Current Adjustable from 20mA to 150mA |
5000:1 PWM Dimming at 200Hz |
Less than 40µA Shutdown Current |
Minimal Component Count Saves Cost and Space Internal MOSFET for Each Channel Internal Current-Mode Switching DC-DC Controller Supporting Boost, Coupled-Inductor Boost-Buck,or SEPIC Topologies 200kHz to 2MHz Programmable Switching Frequency for Optimizing Size vs. Efficiency External Switching-Frequency Synchronization |
Internal MOSFET for Each Channel |
Internal Current-Mode Switching DC-DC Controller Supporting Boost, Coupled-Inductor Boost-Buck,or SEPIC Topologies |
200kHz to 2MHz Programmable Switching Frequency for Optimizing Size vs. Efficiency |
External Switching-Frequency Synchronization |
Protection Features and Wide Operating Temperature Range Improves Reliability Open-Drain Fault-Indicator Output Open-LED and LED-Short Detection and Protection Overtemperature Protection Available in Thermally Enhanced 20-Pin TQFN, QFND, and TSSOP Packages Operation Over -40°C to +125°C Temperature Range |
Open-Drain Fault-Indicator Output |
Open-LED and LED-Short Detection and Protection |
Overtemperature Protection |
Available in Thermally Enhanced 20-Pin TQFN, QFND, and TSSOP Packages |
Operation Over -40°C to +125°C Temperature Range |
VIN (V) (min) | 4.75 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 44 |
# LED Channels | 4 |
Regulation Topology | Inductor Based |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.15 |
PWM Dimming Freq. (kHz) (max) | 200 |
Dimming Ratio (max) | 5000 |
Dimming Control | PWM |
POUT (W) | 32 |
ICC (mA) (max) | 5 |
LED String Volt. (V) (max) | 40 |
Switching Frequency (kHz) | 2000 |
Package/Pins | QFND/20TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck-Boost SEPIC |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 40V |
Output Voltage Max | 40V |
Output Current Max | 150mA |
Switching Frequency | 2MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 150mA |
Integrated, 4-Channel, High-Br | Analog Devices |
LED DRIVER, BOOST/SEPIC, TQFN-20 | Farnell |
Led Driver, Boost/Sepic, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16814ATP/V+ ?
Additional datasheets, footprints and schematics for MAX16814ATP/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16814ATP/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16814ATP/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16814ATP/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16814ATP/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16814ATP/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16814ATP/V+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX16814ATP/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16814ATP/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16814ATP/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16814ATP/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.