Status: | Active |
---|---|
Series: | MAX16813 |
RoHS: | Unknown |
4-Channel Linear LED Current Sinks with Internal MOSFETs Independently Drive Multiple LED Strings Full-Scale LED Current Adjustable from 20mA to 150mA Drives 1 to 4 LED Strings 10000:1 PWM Dimming at 200Hz |
Full-Scale LED Current Adjustable from 20mA to 150mA |
Drives 1 to 4 LED Strings |
10000:1 PWM Dimming at 200Hz |
Flexible Current-Mode Architecture Supports a Wide Range of Applications While Minimizing Interference Boost or SEPIC Current-Mode DC-DC Controller 200kHz to 2MHz Programmable Switching Frequency External Switching-Frequency Synchronization Spread-Spectrum Mode |
Boost or SEPIC Current-Mode DC-DC Controller |
200kHz to 2MHz Programmable Switching Frequency |
External Switching-Frequency Synchronization |
Spread-Spectrum Mode |
Protection Features Enhance Fault Detection and System Reliability Output-to-Ground Undervoltage Protection Open-Drain Fault-Indicator Output Open-LED and LED-Short Detection and Protection Overtemperature Protection |
Output-to-Ground Undervoltage Protection |
Open-Drain Fault-Indicator Output |
Open-LED and LED-Short Detection and Protection |
Overtemperature Protection |
Adaptive Output-Voltage Optimization to Minimize Power Dissipation Less than 2µA Shutdown Current |
Less than 2µA Shutdown Current |
VIN (V) (min) | 4.75 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 44 |
# LED Channels | 4 |
Regulation Topology | Inductor Based |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.15 |
PWM Dimming Freq. (kHz) (max) | 200 |
Dimming Ratio (max) | 10000 |
Dimming Control | PWM |
POUT (W) | 32 |
ICC (mA) (max) | 5.7 |
LED String Volt. (V) (max) | 40 |
Switching Frequency (kHz) | 2000 |
Package/Pins | TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 1.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 4Outputs |
Output Current | 150mA |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Input Voltage Min | 4.75V |
Input Voltage Max | 40V |
Switching Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, Aec-Q100, Boost/Sepic, Tssop | Newark Electronics |
LED DRIVER, AEC-Q100, BOOST/SEPIC, TSSOP | element14 |
Where can I find additional details, specifications and documents for a MAX16813AUP/V+ ?
Additional datasheets, footprints and schematics for MAX16813AUP/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16813AUP/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16813AUP/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16813AUP/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16813AUP/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16813AUP/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16813AUP/V+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16813AUP/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16813AUP/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16813AUP/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16813AUP/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.