Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 8Outputs |
Output Current | 55mA |
Output Voltage | 36V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Input Voltage Min | 8V |
Input Voltage Max | 26.5V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 16807 |
Data / Control Interface | Serial 4 Wire |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 8V to 26.5V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Lighting Display Backlighting |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 36V |
Termination Type | Surface Mount Device |
Topology | Boost SEPIC |
IC, LED DRIVER, 8 CHANNEL | element14 |
Ic, Led Driver, 8 Channel | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16807AUI+?
Additional datasheets, footprints and schematics for MAX16807AUI+ are listed on our Part Details page. You can also find images and similar parts to MAX16807AUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16807AUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16807AUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16807AUI+ fall under?
The MAX16807AUI+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX16807AUI+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16807AUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16807AUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16807AUI+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16807AUI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16807AUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX16807AUI+?
You can fill out our help required form which you can use to request a quote for MAX16807AUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.