Status: | Active |
---|---|
Series: | MAX1676 |
RoHS: | Unknown |
Prices starting from US$2.70
94% Efficient at 200mA Output Current |
16µA Quiescent Supply Current |
Internal Synchronous Rectifier (no external diode) |
0.1µA Logic-Controlled Shutdown |
LBI/LBO Low-Battery Detector |
Selectable Current Limit for Reduced Ripple |
Low-Noise, Anti-Ringing Feature (MAX1676) |
8-Pin and 10-Pin µMAX Packages |
Preassembled Evaluation Kit (MAX1676EVKIT) |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.016 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 10Pins |
Output Current | 200mA |
Output Voltage Min | 2V |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Marking | MAX1676EUB+ |
Frequency | 500kHz |
IC Generic Number | 1676 |
Input Voltage AC Max | 5.5V |
Input Voltage AC Min | 0.7V |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Power Rating | 3W |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.7V |
Switch Output Current Isw Max | 1.25A |
Voltage Regulator Type | Switching Step Up (Boost) |
High-Efficiency, Low-Supply-Cu | Analog Devices |
STEP-UP DC-DC CONVERTER, MAX1676EUB+ | RS |
Boost Switch. Reg 3,3/5V/Adj 300mA 0,7-5 | Schukat Electronic |
Ic, Dc/Dc Convertor, 500Khz, Soic-10 | Newark Electronics |
IC, DC/DC CONVERTOR, 500KHZ, SOIC-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1676EUB+ ?
Additional datasheets, footprints and schematics for MAX1676EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1676EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1676EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1676EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1676EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1676EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1676EUB+ have stock available?
Authorised distributors including Analog Devices, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for MAX1676EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1676EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1676EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1676EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.