Status: | Active |
---|---|
Series: | MAX1675 |
RoHS: | Unknown |
94% Efficient at 200mA Output Current |
16µA Quiescent Supply Current |
Internal Synchronous Rectifier (no external diode) |
0.1µA Logic-Controlled Shutdown |
LBI/LBO Low-Battery Detector |
Selectable Current Limit for Reduced Ripple |
Low-Noise, Anti-Ringing Feature (MAX1676) |
8-Pin and 10-Pin µMAX Packages |
Preassembled Evaluation Kit (MAX1676EVKIT) |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.016 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | 2V |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Base Number | 1675 |
Frequency | 500kHz |
IC Temperature Range | Industrial |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.3A |
Output Voltage | 5V |
Primary Input Voltage | 2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 0.7V |
Switch Output Current Isw Max | 0.69A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
High-Efficiency, Low-Supply-Cu | Analog Devices |
Dc/Dc Conv, Boost, 500Khz, 85Deg C | Newark Electronics |
CONVERTER, STEP UP DC-DC, SMD, 1675 | element14 |
Where can I find additional details, specifications and documents for a MAX1675EUA+ ?
Additional datasheets, footprints and schematics for MAX1675EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1675EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1675EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1675EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1675EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1675EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1675EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1675EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1675EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1675EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1675EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.