Status: | Active |
---|---|
Series: | MAX1674 |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
363
in stock
|
Buy Now | |
Analog Devices
from US$3.15
|
2,899
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
363
in stock
|
Buy Now | |
element14
from US$3.15
|
363
in stock
|
Buy Now | |
Schukat Electronic
from US$2.90
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.76
|
19
in stock
|
Buy Now |
94% Efficient at 200mA Output Current |
16µA Quiescent Supply Current |
Internal Synchronous Rectifier (no external diode) |
0.1µA Logic-Controlled Shutdown |
LBI/LBO Low-Battery Detector |
Selectable Current Limit for Reduced Ripple |
Low-Noise, Anti-Ringing Feature (MAX1676) |
8-Pin and 10-Pin µMAX Packages |
Preassembled Evaluation Kit (MAX1676EVKIT) |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.016 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs, 1 Output |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | 2V |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 2V |
Base Number | 1674 |
Frequency | 500kHz |
IC Temperature Range | Industrial |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.3A |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.7V |
Switch Output Current Isw Max | 1.25A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
High-Efficiency, Low-Supply-Cu | Analog Devices |
Converter, Step Up Dc-Dc, Smd, 1674 | Newark Electronics |
CONVERTER, STEP UP DC-DC, SMD, 1674 | element14 |
Boost Sw. Reg 3,3/5V/Adj 300mA µMAX8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX1674EUA+ ?
Additional datasheets, footprints and schematics for MAX1674EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1674EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1674EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1674EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1674EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1674EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1674EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX1674EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1674EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1674EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1674EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.