Regulated Negative Output Voltage (up to -1 x VIN) |
125mA Output Current |
35µA Quiescent Supply Current (Skip-mode regulation) |
350kHz Fixed-Frequency, Low-Noise Output (Linear-mode regulation) |
2V to 5.5V Input Range |
1µA Logic-Controlled Shutdown |
Topology | InverterRegulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.125 |
Unadj. VOUT (V) | -VIN |
Adj. VOUT (V) (min) | -VIN |
Adj. VOUT (V) (max) | 0 |
IQ (mA) (max) | 16 |
Switching Frequency (kHz) | 350 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.26 |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 125mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
Frequency | 350kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.125A |
Output Voltage | -3.02V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2V |
Switching Frequency | 350kHz |
Termination Type | Surface Mount Device |
IC, DC/DC INVERTOR, 350KHZ, SOIC-8 | element14 |
CONVERTISSEUR CC-CC SORTIE NÉGATIVE | RS |
Dc-Dc Charge Pump, Adjustable, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1673ESA+ ?
Additional datasheets, footprints and schematics for MAX1673ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1673ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1673ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1673ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1673ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1673ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1673ESA+ have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for MAX1673ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1673ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1673ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1673ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.